The UNL10W25K-F is a board-mount film capacitor designed for DC link and filter applications, featuring a capacitance of 25 µF, a rated voltage of 1000 Vdc, and long tin-plated brass pins. It measures 50 mm in diameter and 63 mm in height, with a typical ESR of 40 mΩ at 25 °C and a ripple current rating of 26.7 A at 100 kHz and 25 °C. The case is constructed from UL94V-0 plastic with dry resin insulation, supporting an operating temperature range of -55 °C to 105 °C, with derated voltage above 85 °C. It complies with IEC 61071 and has a life expectancy of 60,000 hours at 70 °C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
DC Link and Filter Capacitors 25µF 1000V
25µF Film Capacitor 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 25UF 10% 1KVDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | UNL10W25K-F | 2002-UNL10W25K-F | UNL10W25K-F-ND | UNL10W25K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 25 microF | 25 microF | 25 microF | 25 microF |