Cornell DubilierFilm Paper Film CapacitorsWMC08D82K-F
Description
For New Design: Yes
Capacitance: 8.2 nF
Voltage DC: 80V
Voltage AC: 50V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 125°C
dV/dt: 5000
RMS Current: —
ESR: —
Diameter: 4.7mm
Length: 10.3mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 8.2 nF
Voltage DC: 80V
Voltage AC: 50V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 125°C
dV/dt: 5000
RMS Current: —
ESR: —
Diameter: 4.7mm
Length: 10.3mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The WMC08D82K-F is an axial-leaded polyester film/foil capacitor with a capacitance of 0.0082 µF and a rated voltage of 80 Vdc. It has a body diameter of 4.7 mm and a length of 10.3 mm, with tinned copper-clad steel leads of 0.5 mm diameter. The capacitor supports a maximum dV/dt of 5000 V/µs, operates from -55 °C to 125 °C, and is suitable for high pulse applications. It features a capacitance tolerance of ±10%, a dissipation factor of 0.75% maximum at 1 kHz and 25 °C, and an insulation resistance of at least 100,000 MΩ. The non-inductive film/foil construction supports automatic insertion on printed circuit boards.
Datasheet Summary Powered by GS/AI
The WMC08D82K-F is an axial-leaded polyester film/foil capacitor with a capacitance of 0.0082 µF and a rated voltage of 80 Vdc. It has a body diameter of 4.7 mm and a length of 10.3 mm, with tinned copper-clad steel leads of 0.5 mm diameter. The capacitor supports a maximum dV/dt of 5000 V/µs, operates from -55 °C to 125 °C, and is suitable for high pulse applications. It features a capacitance tolerance of ±10%, a dissipation factor of 0.75% maximum at 1 kHz and 25 °C, and an insulation resistance of at least 100,000 MΩ. The non-inductive film/foil construction supports automatic insertion on printed circuit boards.