Cornell DubilierFilm Paper Film CapacitorsSFT37T60-7.5K291E-F
Description
For New Design: Yes
Capacitance: 60 µF
Capacitance, Secondary: 7.5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.62 in.
Height: 2.91 in.
Length: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 60 µF
Capacitance, Secondary: 7.5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.62 in.
Height: 2.91 in.
Length: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SFT37T60-7.5K291E-F is a dual-rated, oil-filled motor run capacitor constructed with metallized polypropylene film, designed for air conditioning, motor, and compressor applications. It features a 2.62-inch round case with an aluminum can and a height of 2.91 inches, with three terminals allowing one common terminal and two individual capacitor connections. The capacitor has a capacitance rating of 60-7.5 µF and a rated voltage of 370 Vac, with a tolerance of ±10%. It operates over a temperature range of -40°C to 70°C, supports self-healing, and is cULus recognized. Its service life objective is 60,000 hours at full voltage and rated ambient temperature.
Datasheet Summary Powered by GS/AI
The SFT37T60-7.5K291E-F is a dual-rated, oil-filled motor run capacitor constructed with metallized polypropylene film, designed for air conditioning, motor, and compressor applications. It features a 2.62-inch round case with an aluminum can and a height of 2.91 inches, with three terminals allowing one common terminal and two individual capacitor connections. The capacitor has a capacitance rating of 60-7.5 µF and a rated voltage of 370 Vac, with a tolerance of ±10%. It operates over a temperature range of -40°C to 70°C, supports self-healing, and is cULus recognized. Its service life objective is 60,000 hours at full voltage and rated ambient temperature.
For New Design: Yes
Capacitance: 60 µF
Capacitance, Secondary: 7.5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.62 in.
Height: 2.91 in.
Length: —
Width: —