Cornell Dubilier Film Paper Film Capacitors SFT37T70-10K391E-F

Description
For New Design: Yes Capacitance: 70 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 3.91 in. Length: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 70 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 3.91 in. Length: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SFT37T70-10K391E-F is a dual-rated, oil-filled motor run capacitor with metallized polypropylene film, designed for air conditioning and compressor applications. It features a 2.62-inch round case with a height of 3.91 inches, 370 Vac rating, and dual capacitance values of 70 µF and 10 µF. The capacitor has a capacitance tolerance of ±10%, operates across a temperature range of -40°C to 70°C, and includes self-healing properties. It is cULus recognized and meets EIA Standard EIA-456-A, with a service life objective of 60,000 hours at rated conditions.

Datasheet Summary
Powered by GS/AI

The SFT37T70-10K391E-F is a dual-rated, oil-filled motor run capacitor with metallized polypropylene film, designed for air conditioning and compressor applications. It features a 2.62-inch round case with a height of 3.91 inches, 370 Vac rating, and dual capacitance values of 70 µF and 10 µF. The capacitor has a capacitance tolerance of ±10%, operates across a temperature range of -40°C to 70°C, and includes self-healing properties. It is cULus recognized and meets EIA Standard EIA-456-A, with a service life objective of 60,000 hours at rated conditions.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - SFT37T70-10K391E-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
SFT37T70-10K391E-F
Film Paper Film Capacitors SFT37T70-10K391E-F
For New Design: Yes Capacitance: 70 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 3.91 in. Length: — Width: —
  • For New Design: Yes
  • Capacitance: 70 µF
  • Capacitance, Secondary: 10 µF
  • Voltage AC: 370V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Diameter: 2.62 in.
  • Height: 3.91 in.
  • Length: —
  • Width: —
Supplier's Site Datasheet
Capacitors - Capacitor Networks, Arrays - 1307245-SFT37T70-10K391E-F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
1307245-SFT37T70-10K391E-F
Capacitors - Capacitor Networks, Arrays 1307245-SFT37T70-10K391E-F
Win Source Part Number: 1307245-SFT37T70-10K 391E-F Category: Capacitors>Capacitor Networks, Arrays Series: SF, Dual Motor Start Package: Bulk Height - Seated (Max): 4.030" (102.36mm) Standard Package: 1 Capacitance: 10µF, 70µF Tolerance: ±10% Voltage - Rated: 370 V Dielectric Material: Polypropylene (PP) Film, Metallized Circuit Type: Bussed Number of Capacitors: 2 Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can - 3 Lead Dimension: 2.620" Dia (66.55mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: Cornell Dubilier Electronics (CDE)

Win Source Part Number: 1307245-SFT37T70-10K391E-F
Category: Capacitors>Capacitor Networks, Arrays
Series: SF, Dual Motor Start
Package: Bulk
Height - Seated (Max): 4.030" (102.36mm)
Standard Package: 1
Capacitance: 10µF, 70µF
Tolerance: ±10%
Voltage - Rated: 370 V
Dielectric Material: Polypropylene (PP) Film, Metallized
Circuit Type: Bussed
Number of Capacitors: 2
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can - 3 Lead
Dimension: 2.620" Dia (66.55mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier Win Source Electronics
Product Category Capacitors Capacitors
Product Number SFT37T70-10K391E-F 1307245-SFT37T70-10K391E-F
Product Name Film Paper Film Capacitors Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105PPS700KD17 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Film Paper Film Capacitors - 106K100CS4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers