Cornell DubilierFilm Paper Film CapacitorsSFT37T80-5K391E-F
Description
For New Design: Yes
Capacitance: 80 µF
Capacitance, Secondary: 5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.62 in.
Height: 3.91 in.
Length: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 80 µF
Capacitance, Secondary: 5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.62 in.
Height: 3.91 in.
Length: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SFT37T80-5K391E-F is a dual-rated, oil-filled motor run capacitor with metallized polypropylene film, designed for air conditioning and compressor applications with separate capacitance values of 80 µF and 5 µF at 370 Vac. It features three terminals for common, fan, and motor connections, operates within a temperature range of -40 °C to 70 °C, and has a capacitance tolerance of ±10%. The case is a 2.5-inch round aluminum can measuring 2.62 inches in diameter and 3.91 inches in height. It meets EIA-456-A, is cULus recognized under E71645, and has a rated service life of 60,000 hours at full voltage and 60 Hz. Fault current protection is rated up to 10,000 A, and dissipation factor is less than 0.1%.
Datasheet Summary Powered by GS/AI
The SFT37T80-5K391E-F is a dual-rated, oil-filled motor run capacitor with metallized polypropylene film, designed for air conditioning and compressor applications with separate capacitance values of 80 µF and 5 µF at 370 Vac. It features three terminals for common, fan, and motor connections, operates within a temperature range of -40 °C to 70 °C, and has a capacitance tolerance of ±10%. The case is a 2.5-inch round aluminum can measuring 2.62 inches in diameter and 3.91 inches in height. It meets EIA-456-A, is cULus recognized under E71645, and has a rated service life of 60,000 hours at full voltage and 60 Hz. Fault current protection is rated up to 10,000 A, and dissipation factor is less than 0.1%.
For New Design: Yes
Capacitance: 80 µF
Capacitance, Secondary: 5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.62 in.
Height: 3.91 in.
Length: —
Width: —