Cornell Dubilier Capacitor Polypropylene Pp Film 60Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier SMT37U606M3C

Description
CAPACITOR POLYPROPYLENE PP FILM 60UF, 370V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:60µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:21mm RoHS Compliant: No
Description
CAPACITOR POLYPROPYLENE PP FILM 60UF, 370V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:60µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:21mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 60Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier - 12C7244 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 60Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier
12C7244
Capacitor Polypropylene Pp Film 60Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier 12C7244
CAPACITOR POLYPROPYLENE PP FILM 60UF, 370V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:60µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:21mm RoHS Compliant: No

CAPACITOR POLYPROPYLENE PP FILM 60UF, 370V, 10%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:60µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Lead Spacing:21mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C7244
Product Name Capacitor Polypropylene Pp Film 60Uf, 370V, 10%, Qc; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - C11AH2R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 104PPA700KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details