Cornell Dubilier Motor Start, Motor Run Capacitors (AC) SFT44S60K475B

Description
60µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet
Description
60µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - SFT44S60K475B-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
SFT44S60K475B-ND
Motor Start, Motor Run Capacitors (AC) SFT44S60K475B-ND
60µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can

60µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can

Buy Now Datasheet
Capacitors - Film Capacitors - 1302452-SFT44S60K475B - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1302452-SFT44S60K475B
Capacitors - Film Capacitors 1302452-SFT44S60K475B
Win Source Part Number: 1302452-SFT44S60K475 B Category: Capacitors>Film Capacitors Series: SF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 440V Applications: Motor Run Height - Seated (Max): 4.870" (123.70mm) Standard Package: 10 Capacitance: 60 µF Tolerance: ±10% Lead Spacing: 0.810" (20.57mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 70°C Dimension: 2.620" Dia (66.55mm), Lip ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1302452-SFT44S60K475B
Category: Capacitors>Film Capacitors
Series: SF
Termination: Quick Connect, Disconnect
Package: Bulk
Voltage Rating - AC: 440V
Applications: Motor Run
Height - Seated (Max): 4.870" (123.70mm)
Standard Package: 10
Capacitance: 60 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 70°C
Dimension: 2.620" Dia (66.55mm), Lip
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Capacitors - Film Capacitors - SFT44S60K475B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
SFT44S60K475B
Capacitors - Film Capacitors SFT44S60K475B
CAP FILM 60UF 10% 440VAC RADIAL

CAP FILM 60UF 10% 440VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SFT44S60K475B-ND 1302452-SFT44S60K475B SFT44S60K475B
Product Name Motor Start, Motor Run Capacitors (AC) Capacitors - Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 60 microF 60 microF 60 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Film Capacitors - 1725692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101203U050CD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers