Type T high voltage paper-film/foil capacitors are designed for filtering, bypass, and blocking in high-voltage applications such as radar amplifiers and power supplies. The T15W15NR-F is a 15.0 µF capacitor with a rated voltage of 1500 Vdc, housed in a hermetically sealed oval metal case with 10-32 screw terminals and thermoset plastic bushings. It operates from -55 ºC to 105 ºC, with full voltage rating up to 85 ºC and derating to 50% at 105 ºC. The case dimensions are 1.97 in. by 3.66 in. by 0.50 in. (D code), with terminal spacing of 1.38 in. The capacitance tolerance is ±10%.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | T15W15NR-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |