Type T high voltage paper-film/foil capacitors are designed for filtering, bypass, and blocking in radar amplifiers and power supplies. The T15W12NR-F is an oval, hermetically sealed metal case capacitor with 10-32 screw terminals and thermoset plastic bushings, rated for 1500 Vdc and a capacitance of 12.0 µF with ±10% tolerance. It operates from -55 ºC to 105 ºC, with full rated voltage up to 85 ºC and linear derating to 50% at 105 ºC. The case dimensions are 1.97 inches in height, 3.66 inches in width, and 1.38 inches in terminal spacing.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | T15W12NR-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |