Cornell Dubilier Film Paper Film Capacitors WMC08D1K-F

Description
For New Design: Yes Capacitance: 1 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm Length: 10.3mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 1 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm Length: 10.3mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMC08D1K-F is an axial-leaded polyester film/foil capacitor designed for automatic insertion on printed circuit boards. It has a capacitance of 0.001 µF, a rated voltage of 80 Vdc, and physical dimensions of 4.7 mm in diameter and 10.3 mm in length, with tinned copper-clad steel leads. The capacitor operates from -55 °C to 125 °C, with derated voltage at higher temperatures, and supports a maximum dV/dt of 5000 V/µs. Capacitance tolerance is ±10% at 1 kHz and 25 °C. The device features a non-inductive film/foil construction with an insulation resistance of at least 100,000 MΩ and a dissipation factor of 0.75% maximum. Its pulse capability and body dimensions adhere to the WMC series specifications.

Datasheet Summary
Powered by GS/AI

The WMC08D1K-F is an axial-leaded polyester film/foil capacitor designed for automatic insertion on printed circuit boards. It has a capacitance of 0.001 µF, a rated voltage of 80 Vdc, and physical dimensions of 4.7 mm in diameter and 10.3 mm in length, with tinned copper-clad steel leads. The capacitor operates from -55 °C to 125 °C, with derated voltage at higher temperatures, and supports a maximum dV/dt of 5000 V/µs. Capacitance tolerance is ±10% at 1 kHz and 25 °C. The device features a non-inductive film/foil construction with an insulation resistance of at least 100,000 MΩ and a dissipation factor of 0.75% maximum. Its pulse capability and body dimensions adhere to the WMC series specifications.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMC08D1K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMC08D1K-F
Film Paper Film Capacitors WMC08D1K-F
For New Design: Yes Capacitance: 1 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm Length: 10.3mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 1 nF
  • Voltage DC: 80V
  • Voltage AC: 50V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 5000
  • RMS Current: —
  • ESR: —
  • Diameter: 4.7mm
  • Length: 10.3mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Capacitors - Film Capacitors - WMC08D1K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMC08D1K-F
Capacitors - Film Capacitors WMC08D1K-F
CAP FILM 1000PF 10% 80VDC AXIAL

CAP FILM 1000PF 10% 80VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number WMC08D1K-F WMC08D1K-F
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester; Polyester
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C533U030AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U075EJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101782U075EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers