Cornell Dubilier Film Paper Film Capacitors SFS37T40-10K384E-F

Description
For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 3.84 in. Length: — Width: —
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 3.84 in. Length: — Width: —
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - SFS37T40-10K384E-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
SFS37T40-10K384E-F
Film Paper Film Capacitors SFS37T40-10K384E-F
For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 3.84 in. Length: — Width: —
  • For New Design: Yes
  • Capacitance: 40 µF
  • Capacitance, Secondary: 10 µF
  • Voltage AC: 370V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Diameter: 2.12 in.
  • Height: 3.84 in.
  • Length: —
  • Width: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number SFS37T40-10K384E-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C402T250CJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers