Cornell Dubilier Capacitor Polyester Film Film 0.22Uf 10%, 50V; Dielectric Type Cornell Dubilier WMF05P22K-F

Description
CAPACITOR POLYESTER FILM FILM 0.22UF 10%, 50V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):35V; ESR:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM FILM 0.22UF 10%, 50V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):35V; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film Film 0.22Uf 10%, 50V; Dielectric Type Cornell Dubilier - 66K4971 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 0.22Uf 10%, 50V; Dielectric Type Cornell Dubilier
66K4971
Capacitor Polyester Film Film 0.22Uf 10%, 50V; Dielectric Type Cornell Dubilier 66K4971
CAPACITOR POLYESTER FILM FILM 0.22UF 10%, 50V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):35V; ESR:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 0.22UF 10%, 50V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):35V; ESR:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - WMF05P22K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
WMF05P22K-F
Film Capacitors WMF05P22K-F
CAP FILM 0.22UF 10% 50VDC AXIAL

CAP FILM 0.22UF 10% 50VDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K4971 WMF05P22K-F
Product Name Capacitor Polyester Film Film 0.22Uf 10%, 50V; Dielectric Type Cornell Dubilier Film Capacitors
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Film / Foil PET Polyester; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101302T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - C11AH1R8B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details