Cornell Dubilier Capacitor Paper Film 0.1Uf, 1Kv, 10%, Case; Dielectric Type Cornell Dubilier T10P1NR

Description
CAPACITOR PAPER FILM 0.1UF, 1KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: No
Description
CAPACITOR PAPER FILM 0.1UF, 1KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Paper Film 0.1Uf, 1Kv, 10%, Case; Dielectric Type Cornell Dubilier - 96H8744 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Paper Film 0.1Uf, 1Kv, 10%, Case; Dielectric Type Cornell Dubilier
96H8744
Capacitor Paper Film 0.1Uf, 1Kv, 10%, Case; Dielectric Type Cornell Dubilier 96H8744
CAPACITOR PAPER FILM 0.1UF, 1KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: No

CAPACITOR PAPER FILM 0.1UF, 1KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96H8744
Product Name Capacitor Paper Film 0.1Uf, 1Kv, 10%, Case; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1572-1004-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Film Capacitors - 1725907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details