Cornell DubilierFilm Paper Film CapacitorsSFS44T25-10K384E-F
Description
For New Design: Yes
Capacitance: 25 µF
Capacitance, Secondary: 10 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.12 in.
Height: 3.84 in.
Length: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 25 µF
Capacitance, Secondary: 10 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.12 in.
Height: 3.84 in.
Length: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SFS44T25-10K384E-F is a dual-rated, oil-filled motor run capacitor with metallized polypropylene film, designed for air conditioning, motor, and compressor applications. It features a 25-10 µF capacitance range, 440 Vac rating, and ±10% tolerance. The capacitor has a 3.84-inch height and is mounted in a 2.12-inch round case (code S) with three terminals for common, fan, and compressor connections. It operates from -40°C to 70°C, meets EIA-456-A, is cULus recognized under E71645, and has a service life objective of 60,000 hours at rated conditions.
Datasheet Summary Powered by GS/AI
The SFS44T25-10K384E-F is a dual-rated, oil-filled motor run capacitor with metallized polypropylene film, designed for air conditioning, motor, and compressor applications. It features a 25-10 µF capacitance range, 440 Vac rating, and ±10% tolerance. The capacitor has a 3.84-inch height and is mounted in a 2.12-inch round case (code S) with three terminals for common, fan, and compressor connections. It operates from -40°C to 70°C, meets EIA-456-A, is cULus recognized under E71645, and has a service life objective of 60,000 hours at rated conditions.
For New Design: Yes
Capacitance: 25 µF
Capacitance, Secondary: 10 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.12 in.
Height: 3.84 in.
Length: —
Width: —