Cornell DubilierFilm Paper Film CapacitorsSFS37T35-15K384E-F
Description
For New Design: Yes
Capacitance: 35 µF
Capacitance, Secondary: 15 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.12 in.
Height: 3.84 in.
Length: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 35 µF
Capacitance, Secondary: 15 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.12 in.
Height: 3.84 in.
Length: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SFS37T35-15K384E-F is a dual-rated, oil-filled motor run capacitor for air conditioning and compressor applications, with capacitance values of 35 µF and 15 µF, rated for 370 Vac. It features a standard ±10% tolerance, an aluminum case with a height of 3.84 inches, and a round case code S measuring 2.12 inches in diameter. The capacitor operates at temperatures from -40 °C to 70 °C, meets EIA Standard EIA-456-A, is cULus recognized under E71645, and has a 60,000-hour service life objective. It includes self-healing metallized polypropylene film and fault current protection up to 10,000 A.
Datasheet Summary Powered by GS/AI
The SFS37T35-15K384E-F is a dual-rated, oil-filled motor run capacitor for air conditioning and compressor applications, with capacitance values of 35 µF and 15 µF, rated for 370 Vac. It features a standard ±10% tolerance, an aluminum case with a height of 3.84 inches, and a round case code S measuring 2.12 inches in diameter. The capacitor operates at temperatures from -40 °C to 70 °C, meets EIA Standard EIA-456-A, is cULus recognized under E71645, and has a 60,000-hour service life objective. It includes self-healing metallized polypropylene film and fault current protection up to 10,000 A.
For New Design: Yes
Capacitance: 35 µF
Capacitance, Secondary: 15 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.12 in.
Height: 3.84 in.
Length: —
Width: —