Cornell Dubilier Film Paper Film Capacitors WMC08D47K-F

Description
For New Design: Yes Capacitance: 4.7 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm Length: 10.3mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 4.7 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm Length: 10.3mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMC08D47K-F is a miniature axial-leaded polyester film/foil capacitor designed for automatic insertion on printed circuit boards. It has a capacitance of 0.0047 µF, a rated voltage of 80 Vdc, and operates from -55 °C to 125 °C, with full voltage rating up to 85 °C. Its Body Length is 10.3 mm (0.406 in) and Diameter is 4.7 mm (0.185 in), with tinned copper-clad steel leads of 0.5 mm (0.020 in) diameter. The capacitor meets a maximum dV/dt rating of 5000 V/µs at 80 Vdc, has a dissipation factor of 0.75% max at 25 °C and 1 kHz, a capacitance tolerance of ±10%, and an insulation resistance of at least 100,000 MΩ. It is non-inductive and available on tape and reel.

Datasheet Summary
Powered by GS/AI

The WMC08D47K-F is a miniature axial-leaded polyester film/foil capacitor designed for automatic insertion on printed circuit boards. It has a capacitance of 0.0047 µF, a rated voltage of 80 Vdc, and operates from -55 °C to 125 °C, with full voltage rating up to 85 °C. Its Body Length is 10.3 mm (0.406 in) and Diameter is 4.7 mm (0.185 in), with tinned copper-clad steel leads of 0.5 mm (0.020 in) diameter. The capacitor meets a maximum dV/dt rating of 5000 V/µs at 80 Vdc, has a dissipation factor of 0.75% max at 25 °C and 1 kHz, a capacitance tolerance of ±10%, and an insulation resistance of at least 100,000 MΩ. It is non-inductive and available on tape and reel.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMC08D47K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMC08D47K-F
Film Paper Film Capacitors WMC08D47K-F
For New Design: Yes Capacitance: 4.7 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm Length: 10.3mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 4.7 nF
  • Voltage DC: 80V
  • Voltage AC: 50V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 5000
  • RMS Current: —
  • ESR: —
  • Diameter: 4.7mm
  • Length: 10.3mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - WMC08D47K-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
WMC08D47K-F-ND
Film Capacitors WMC08D47K-F-ND
4700pF Film Capacitor 50V 80V Polyester Axial

4700pF Film Capacitor 50V 80V Polyester Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 1340160-WMC08D47K-F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1340160-WMC08D47K-F
Capacitors - Film Capacitors 1340160-WMC08D47K-F
Win Source Part Number: 1340160-WMC08D47K-F Category: Capacitors - Film Capacitors Series: WMC Termination: PC Pins Package: Bulk Voltage Rating - AC: 50V Voltage Rating - DC: 80V Size / Dimension: 0.185" Dia x 0.406" L (4.70mm x 10.30mm) Applications: High Pulse, DV/DT Standard Package: 500 Capacitance: 4700 pF Tolerance: ±10% Dielectric Material: Polyester Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: Cornell Dubilier Electronics (CDE) California Prop 65: Warning Information

Win Source Part Number: 1340160-WMC08D47K-F
Category: Capacitors - Film Capacitors
Series: WMC
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 50V
Voltage Rating - DC: 80V
Size / Dimension: 0.185" Dia x 0.406" L (4.70mm x 10.30mm)
Applications: High Pulse, DV/DT
Standard Package: 500
Capacitance: 4700 pF
Tolerance: ±10%
Dielectric Material: Polyester
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: Cornell Dubilier Electronics (CDE)
California Prop 65: Warning Information

Buy Now Datasheet
Film Capacitors 2002-WMC08D47K-F
Polyester Film/Foil Capacitors 120µF 80V

Polyester Film/Foil Capacitors 120µF 80V

Supplier's Site Datasheet
Capacitors - Film Capacitors - WMC08D47K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMC08D47K-F
Capacitors - Film Capacitors WMC08D47K-F
CAP FILM 4700PF 10% 80VDC AXIAL

CAP FILM 4700PF 10% 80VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number WMC08D47K-F WMC08D47K-F-ND 1340160-WMC08D47K-F 2002-WMC08D47K-F WMC08D47K-F
Product Name Film Paper Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester
Capacitance Range 0.0047 microF 0.0047 microF 120 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors - Film Capacitors - 106PHB600K2R - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Paper Film Capacitors - 105PSB700K4H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers