Cornell DubilierFilm Paper Film CapacitorsSFS37T40-5K384E-F
Description
For New Design: Yes
Capacitance: 40 µF
Capacitance, Secondary: 5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.12 in.
Height: 3.84 in.
Length: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 40 µF
Capacitance, Secondary: 5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.12 in.
Height: 3.84 in.
Length: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SFS37T40-5K384E-F is a dual-rated, oil-filled motor run capacitor made with metallized polypropylene film, designed for air conditioning, motor, and compressor applications with a common terminal and two independent capacitors. It has a capacitance of 40-5 µF, a rated voltage of 370 Vac, and a capacitance tolerance of ±10%. The capacitor is mounted in a 2.12-inch round aluminum case, with a height of 3.84 inches, and operates with a temperature range of -40 °C to 70 °C. It is cULus recognized under E71645 and meets EIA Standard EIA-456-A, with a service life objective of 60,000 hours at full voltage and rated ambient temperature. Fault current protection is rated up to 10,000 A, and it has a dissipation factor of less than 0.1%.
Datasheet Summary Powered by GS/AI
The SFS37T40-5K384E-F is a dual-rated, oil-filled motor run capacitor made with metallized polypropylene film, designed for air conditioning, motor, and compressor applications with a common terminal and two independent capacitors. It has a capacitance of 40-5 µF, a rated voltage of 370 Vac, and a capacitance tolerance of ±10%. The capacitor is mounted in a 2.12-inch round aluminum case, with a height of 3.84 inches, and operates with a temperature range of -40 °C to 70 °C. It is cULus recognized under E71645 and meets EIA Standard EIA-456-A, with a service life objective of 60,000 hours at full voltage and rated ambient temperature. Fault current protection is rated up to 10,000 A, and it has a dissipation factor of less than 0.1%.
For New Design: Yes
Capacitance: 40 µF
Capacitance, Secondary: 5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.12 in.
Height: 3.84 in.
Length: —
Width: —