The T25W4NR-F is a high voltage paper-film/foil capacitor designed for filtering, bypass, and blocking in radar amplifiers and power supplies. It features a hermetically sealed oval metal case with 10-32 screw terminals and thermoset plastic bushings. The capacitor has a capacitance of 4.0 µF, a rated voltage of 2500 Vdc, and operates from -55 ºC to 105 ºC with derating above 85 ºC. It is mounted in a Case D package measuring 1.97 x 3.66 inches in height and length, with a terminal spacing of 1.00 inch. Capacitance tolerance is ±10%.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | T25W4NR-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |