Cornell DubilierFilm Paper Film CapacitorsSFT44T40-15K391E-F
Description
For New Design: Yes
Capacitance: 40 µF
Capacitance, Secondary: 15 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.62 in.
Height: 3.91 in.
Length: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 40 µF
Capacitance, Secondary: 15 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.62 in.
Height: 3.91 in.
Length: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SFT44T40-15K391E-F is a dual-rated motor run capacitor for air conditioning, motor, and compressor applications, with capacitance values of 40 µF and 15 µF, rated at 440 Vac. It uses metallized polypropylene film with self-healing properties and is housed in an aluminum case with a height of 3.91 inches. The part meets EIA Standard EIA-456-A, is cULus recognized under E71645, and offers a service life objective of 60,000 hours at full voltage and rated ambient temperature. Capacitance varies by no more than ±3% over the operating temperature range of -40 °C to 70 °C, with a tolerance of ±10%. The case is a 2 1/2" round shape with three terminals, allowing one terminal to serve as a common connection.
Datasheet Summary Powered by GS/AI
The SFT44T40-15K391E-F is a dual-rated motor run capacitor for air conditioning, motor, and compressor applications, with capacitance values of 40 µF and 15 µF, rated at 440 Vac. It uses metallized polypropylene film with self-healing properties and is housed in an aluminum case with a height of 3.91 inches. The part meets EIA Standard EIA-456-A, is cULus recognized under E71645, and offers a service life objective of 60,000 hours at full voltage and rated ambient temperature. Capacitance varies by no more than ±3% over the operating temperature range of -40 °C to 70 °C, with a tolerance of ±10%. The case is a 2 1/2" round shape with three terminals, allowing one terminal to serve as a common connection.
For New Design: Yes
Capacitance: 40 µF
Capacitance, Secondary: 15 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.62 in.
Height: 3.91 in.
Length: —
Width: —