Cornell Dubilier Capacitor Paper Film 8Uf, 1Kv, 10%, Case; Dielectric Type Cornell Dubilier T10W8NR

Description
CAPACITOR PAPER FILM 8UF, 1KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:8µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Panel Mount; Voltage(AC):-RoHS Compliant: No
Description
CAPACITOR PAPER FILM 8UF, 1KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:8µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Panel Mount; Voltage(AC):-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Paper Film 8Uf, 1Kv, 10%, Case; Dielectric Type Cornell Dubilier - 22C5360 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Paper Film 8Uf, 1Kv, 10%, Case; Dielectric Type Cornell Dubilier
22C5360
Capacitor Paper Film 8Uf, 1Kv, 10%, Case; Dielectric Type Cornell Dubilier 22C5360
CAPACITOR PAPER FILM 8UF, 1KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:8µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Panel Mount; Voltage(AC):-RoHS Compliant: No

CAPACITOR PAPER FILM 8UF, 1KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:8µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Panel Mount; Voltage(AC):-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 22C5360
Product Name Capacitor Paper Film 8Uf, 1Kv, 10%, Case; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - C11AH180J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1908589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details