Cornell Dubilier Capacitors - Capacitor Networks, Arrays SFT44T50-7.5J391E-0DU

Description
Win Source Part Number: 1307226-SFT44T50-7.5 J391E-0DU Category: Capacitors>Capacitor Networks, Arrays Series: SF, Dual Motor Start Package: Bulk Height - Seated (Max): 4.030" (102.36mm) Standard Package: 1 Capacitance: 7.5µF, 50µF Tolerance: ±5% Voltage - Rated: 440 V Dielectric Material: Polypropylene (PP) Film, Metallized Circuit Type: Bussed Number of Capacitors: 2 Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Dimension: 2.620" Dia (66.55mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-4319,SFT44T50-7. 5J391E-000U
Request a Quote Datasheet
Description
Win Source Part Number: 1307226-SFT44T50-7.5 J391E-0DU Category: Capacitors>Capacitor Networks, Arrays Series: SF, Dual Motor Start Package: Bulk Height - Seated (Max): 4.030" (102.36mm) Standard Package: 1 Capacitance: 7.5µF, 50µF Tolerance: ±5% Voltage - Rated: 440 V Dielectric Material: Polypropylene (PP) Film, Metallized Circuit Type: Bussed Number of Capacitors: 2 Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Dimension: 2.620" Dia (66.55mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-4319,SFT44T50-7. 5J391E-000U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Capacitor Networks, Arrays - 1307226-SFT44T50-7.5J391E-0DU - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Capacitor Networks, Arrays
1307226-SFT44T50-7.5J391E-0DU
Capacitors - Capacitor Networks, Arrays 1307226-SFT44T50-7.5J391E-0DU
Win Source Part Number: 1307226-SFT44T50-7.5 J391E-0DU Category: Capacitors>Capacitor Networks, Arrays Series: SF, Dual Motor Start Package: Bulk Height - Seated (Max): 4.030" (102.36mm) Standard Package: 1 Capacitance: 7.5µF, 50µF Tolerance: ±5% Voltage - Rated: 440 V Dielectric Material: Polypropylene (PP) Film, Metallized Circuit Type: Bussed Number of Capacitors: 2 Mounting Type: Chassis Mount, Requires Holder/Bracket Package / Case: Radial, Can Dimension: 2.620" Dia (66.55mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-4319,SFT44T50-7. 5J391E-000U

Win Source Part Number: 1307226-SFT44T50-7.5J391E-0DU
Category: Capacitors>Capacitor Networks, Arrays
Series: SF, Dual Motor Start
Package: Bulk
Height - Seated (Max): 4.030" (102.36mm)
Standard Package: 1
Capacitance: 7.5µF, 50µF
Tolerance: ±5%
Voltage - Rated: 440 V
Dielectric Material: Polypropylene (PP) Film, Metallized
Circuit Type: Bussed
Number of Capacitors: 2
Mounting Type: Chassis Mount, Requires Holder/Bracket
Package / Case: Radial, Can
Dimension: 2.620" Dia (66.55mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-4319,SFT44T50-7.5J391E-000U

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - SFT44T50-7.5J391E-0DU - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
SFT44T50-7.5J391E-0DU
Capacitors - Capacitor Networks, Arrays SFT44T50-7.5J391E-0DU
CAP ARRAY 7.5UF/50UF 440V RADIAL

CAP ARRAY 7.5UF/50UF 440V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1307226-SFT44T50-7.5J391E-0DU SFT44T50-7.5J391E-0DU
Product Name Capacitors - Capacitor Networks, Arrays Capacitors - Capacitor Networks, Arrays
Capacitance Range 7.5 to 50 microF 7.5 to 50 microF
Capacitance Tolerance 5 (+/- %)
WVDC 440 volts 440 volts
WVAC 440 volts
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers