Type T high voltage paper-film/foil capacitors are designed for filtering, bypass, and blocking in radar amplifiers and power supplies, with hermetically sealed metal cases and 10-32 screw terminals. The T15W2NR-F is rated for 1500 Vdc and has a capacitance of 2.0 µF, with operating temperature range from -55 °C to 105 °C, full rated voltage up to 85 °C, and linear derating to 50% at maximum temperature. It uses case code A, measuring 2.13 inches in length, with overall dimensions of 1.31 inches by 2.16 inches by 0.56 inches.
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | T15W2NR-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |