Cornell DubilierFilm Paper Film CapacitorsSFT44T60-5K391E-F
Description
For New Design: Yes
Capacitance: 60 µF
Capacitance, Secondary: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.62 in.
Height: 3.91 in.
Length: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 60 µF
Capacitance, Secondary: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.62 in.
Height: 3.91 in.
Length: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SFT44T60-5K391E-F is a dual-rated, oil-filled motor run capacitor for air conditioning and compressor applications, with capacitance ratings of 60 µF and 5 µF, and a rated voltage of 440 Vac. It features a 2.62 inch round aluminum case with a height of 3.91 inches, three terminals for common and two individual capacitor connections, and operates within a temperature range of -40 °C to 70 °C. The unit meets EIA-456-A standards, is cULus recognized under E71645, and has a 60,000-hour service life objective at rated conditions. Capacitance tolerance is ±10%, and the dielectric is metallized polypropylene with self-healing properties.
Datasheet Summary Powered by GS/AI
The SFT44T60-5K391E-F is a dual-rated, oil-filled motor run capacitor for air conditioning and compressor applications, with capacitance ratings of 60 µF and 5 µF, and a rated voltage of 440 Vac. It features a 2.62 inch round aluminum case with a height of 3.91 inches, three terminals for common and two individual capacitor connections, and operates within a temperature range of -40 °C to 70 °C. The unit meets EIA-456-A standards, is cULus recognized under E71645, and has a 60,000-hour service life objective at rated conditions. Capacitance tolerance is ±10%, and the dielectric is metallized polypropylene with self-healing properties.
For New Design: Yes
Capacitance: 60 µF
Capacitance, Secondary: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.62 in.
Height: 3.91 in.
Length: —
Width: —