Cornell Dubilier Film Paper Film Capacitors WMC08P33K-F

Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 900 RMS Current: — ESR: — Diameter: 8.7mm Length: 23mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 900 RMS Current: — ESR: — Diameter: 8.7mm Length: 23mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMC08P33K-F is an axial-leaded polyester film/foil capacitor with a capacitance of 0.033 µF and a rated voltage of 80 Vdc. It has a body diameter of 8.7 mm and a length of 23.0 mm, with tinned copper-clad steel leads of 0.6 mm diameter. The capacitor operates from -55 °C to 125 °C, with full voltage rating up to 85 °C and linear derating to 50% at 125 °C. It features a capacitance tolerance of ±10%, a dissipation factor of 0.75% max at 25 °C and 1 kHz, and an insulation resistance of 30,000 MΩ × µF. It supports a dV/dt rating of 900 V/µs and is suitable for high-pulse applications. The part is designed for automatic insertion on printed circuit boards and is available on tape and reel.

Datasheet Summary
Powered by GS/AI

The WMC08P33K-F is an axial-leaded polyester film/foil capacitor with a capacitance of 0.033 µF and a rated voltage of 80 Vdc. It has a body diameter of 8.7 mm and a length of 23.0 mm, with tinned copper-clad steel leads of 0.6 mm diameter. The capacitor operates from -55 °C to 125 °C, with full voltage rating up to 85 °C and linear derating to 50% at 125 °C. It features a capacitance tolerance of ±10%, a dissipation factor of 0.75% max at 25 °C and 1 kHz, and an insulation resistance of 30,000 MΩ × µF. It supports a dV/dt rating of 900 V/µs and is suitable for high-pulse applications. The part is designed for automatic insertion on printed circuit boards and is available on tape and reel.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMC08P33K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMC08P33K-F
Film Paper Film Capacitors WMC08P33K-F
For New Design: Yes Capacitance: 330 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 900 RMS Current: — ESR: — Diameter: 8.7mm Length: 23mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 330 nF
  • Voltage DC: 80V
  • Voltage AC: 50V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 900
  • RMS Current: —
  • ESR: —
  • Diameter: 8.7mm
  • Length: 23mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Capacitors - Film Capacitors - WMC08P33K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMC08P33K-F
Capacitors - Film Capacitors WMC08P33K-F
CAP FILM 0.33UF 10% 80VDC AXIAL

CAP FILM 0.33UF 10% 80VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number WMC08P33K-F WMC08P33K-F
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester; Polyester
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 124MKP275KD - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Film Paper Film Capacitors - 104PPR202KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic Capacitors - 101C232T250CH2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers