Cornell DubilierFilm Paper Film CapacitorsWMC08P39K-F
Description
For New Design: Yes
Capacitance: 390 nF
Voltage DC: 80V
Voltage AC: 50V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 125°C
dV/dt: 690
RMS Current: —
ESR: —
Diameter: 8.7mm
Length: 30.9mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 390 nF
Voltage DC: 80V
Voltage AC: 50V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 125°C
dV/dt: 690
RMS Current: —
ESR: —
Diameter: 8.7mm
Length: 30.9mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The WMC08P39K-F is an axial-leaded polyester film/foil capacitor designed for automatic insertion on printed circuit boards. It has a capacitance of 0.039 µF, a rated voltage of 80 Vdc, and operates from -55 °C to 125 °C, with full voltage rating up to 85 °C and linear derating to 50% at 125 °C. The capacitor measures 8.7 mm in diameter and 30.9 mm in length, with tinned copper-clad steel leads of 0.6 mm diameter. It has a dissipation factor of 0.75% max at 25 °C and 1 kHz, and a dV/dt rating of 690 V/µs. The product is non-inductive and available on tape and reel.
Datasheet Summary Powered by GS/AI
The WMC08P39K-F is an axial-leaded polyester film/foil capacitor designed for automatic insertion on printed circuit boards. It has a capacitance of 0.039 µF, a rated voltage of 80 Vdc, and operates from -55 °C to 125 °C, with full voltage rating up to 85 °C and linear derating to 50% at 125 °C. The capacitor measures 8.7 mm in diameter and 30.9 mm in length, with tinned copper-clad steel leads of 0.6 mm diameter. It has a dissipation factor of 0.75% max at 25 °C and 1 kHz, and a dV/dt rating of 690 V/µs. The product is non-inductive and available on tape and reel.