Cornell Dubilier Film Paper Film Capacitors WMC08S33K-F

Description
For New Design: Yes Capacitance: 33 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 5.8mm Length: 11.9mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 33 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 5.8mm Length: 11.9mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WMC08S33K-F is an axial-leaded polyester film/foil capacitor with a capacitance of 0.033 µF and a rated voltage of 80 Vdc. It has a diameter of 5.8 mm and a length of 11.9 mm, with tinned copper-clad steel leads of 0.5 mm diameter. The capacitor operates from -55 °C to 125 °C, with full voltage rating at 85 °C derated linearly to 50% at 125 °C. It offers ±10% capacitance tolerance at 1 kHz/25 °C, a dissipation factor of 0.75% maximum, and a dV/dt rating of 5000 V/µs. The device is designed for high pulse applications and supports automatic insertion on printed circuit boards.

Datasheet Summary
Powered by GS/AI

WMC08S33K-F is an axial-leaded polyester film/foil capacitor with a capacitance of 0.033 µF and a rated voltage of 80 Vdc. It has a diameter of 5.8 mm and a length of 11.9 mm, with tinned copper-clad steel leads of 0.5 mm diameter. The capacitor operates from -55 °C to 125 °C, with full voltage rating at 85 °C derated linearly to 50% at 125 °C. It offers ±10% capacitance tolerance at 1 kHz/25 °C, a dissipation factor of 0.75% maximum, and a dV/dt rating of 5000 V/µs. The device is designed for high pulse applications and supports automatic insertion on printed circuit boards.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMC08S33K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMC08S33K-F
Film Paper Film Capacitors WMC08S33K-F
For New Design: Yes Capacitance: 33 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 5.8mm Length: 11.9mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 33 nF
  • Voltage DC: 80V
  • Voltage AC: 50V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 5000
  • RMS Current: —
  • ESR: —
  • Diameter: 5.8mm
  • Length: 11.9mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - WMC08S33K-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
WMC08S33K-F-ND
Film Capacitors WMC08S33K-F-ND
0.033µF Film Capacitor 50V 80V Polyester Axial

0.033µF Film Capacitor 50V 80V Polyester Axial

Buy Now Datasheet
Film Capacitors 2002-WMC08S33K-F
Polyester Film/Foil Capacitors 94µF 80V

Polyester Film/Foil Capacitors 94µF 80V

Supplier's Site Datasheet
Capacitors - Film Capacitors - WMC08S33K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMC08S33K-F
Capacitors - Film Capacitors WMC08S33K-F
CAP FILM 0.033UF 10% 80VDC AXIAL

CAP FILM 0.033UF 10% 80VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number WMC08S33K-F WMC08S33K-F-ND 2002-WMC08S33K-F WMC08S33K-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester
Capacitance Range 0.0330 microF 0.0330 microF 94 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K500CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Film Capacitors - 2002-104MPR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C133U020AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers