Cornell Dubilier Film Paper Film Capacitors WMC08S22K-F

Description
For New Design: Yes Capacitance: 22 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 4.7mm Length: 13.5mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 22 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 4.7mm Length: 13.5mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMC08S22K-F is an axial-leaded polyester film/foil capacitor for automatic insertion on printed circuit boards, with a capacitance of 0.022 µF, a rated voltage of 80 Vdc, and a tolerance of ±10%. It measures 4.7 mm in diameter and 13.5 mm in length, with tinned copper-clad steel leads. The operating temperature range is -55 °C to 125 °C, with full voltage rating up to 85 °C and linear derating to 50% at 125 °C. It has a maximum dissipation factor of 0.75% at 1 kHz and 25 °C, and a pulse capability of 2100 V/µs. The insulation resistance is 30,000 MΩ × µF with a minimum of 100,000 MΩ.

Datasheet Summary
Powered by GS/AI

The WMC08S22K-F is an axial-leaded polyester film/foil capacitor for automatic insertion on printed circuit boards, with a capacitance of 0.022 µF, a rated voltage of 80 Vdc, and a tolerance of ±10%. It measures 4.7 mm in diameter and 13.5 mm in length, with tinned copper-clad steel leads. The operating temperature range is -55 °C to 125 °C, with full voltage rating up to 85 °C and linear derating to 50% at 125 °C. It has a maximum dissipation factor of 0.75% at 1 kHz and 25 °C, and a pulse capability of 2100 V/µs. The insulation resistance is 30,000 MΩ × µF with a minimum of 100,000 MΩ.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMC08S22K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMC08S22K-F
Film Paper Film Capacitors WMC08S22K-F
For New Design: Yes Capacitance: 22 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 4.7mm Length: 13.5mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 22 nF
  • Voltage DC: 80V
  • Voltage AC: 50V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 2100
  • RMS Current: —
  • ESR: —
  • Diameter: 4.7mm
  • Length: 13.5mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 338-4420-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-4420-ND
Film Capacitors 338-4420-ND
0.022µF Film Capacitor 50V 80V Polyester Axial

0.022µF Film Capacitor 50V 80V Polyester Axial

Buy Now Datasheet
Film Capacitors 2002-WMC08S22K-F
Polyester Film/Foil Capacitors 97µF 80V

Polyester Film/Foil Capacitors 97µF 80V

Supplier's Site Datasheet
Capacitors - Film Capacitors - WMC08S22K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMC08S22K-F
Capacitors - Film Capacitors WMC08S22K-F
CAP FILM 0.022UF 10% 80VDC AXIAL

CAP FILM 0.022UF 10% 80VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number WMC08S22K-F 338-4420-ND 2002-WMC08S22K-F WMC08S22K-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester
Capacitance Range 0.0220 microF 0.0220 microF 97 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC3A102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Film Paper Film Capacitors - 104PSB252K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers