Cornell Dubilier Capacitor Polyester Film 0.01Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier WMC2S1K-F

Description
CAPACITOR POLYESTER FILM 0.01UF, 200V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM 0.01UF, 200V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.01Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier - 66K4965 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.01Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier
66K4965
Capacitor Polyester Film 0.01Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier 66K4965
CAPACITOR POLYESTER FILM 0.01UF, 200V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.01UF, 200V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Film Capacitor, 0.01Uf, 250V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier - 96W2551 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.01Uf, 250V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier
96W2551
Film Capacitor, 0.01Uf, 250V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier 96W2551
FILM CAPACITOR, 0.01uF, 250V, 10%, AXIAL, FULL REEL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Capacitor Terminals:PC PinRoHS Compliant: Yes

FILM CAPACITOR, 0.01uF, 250V, 10%, AXIAL, FULL REEL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Capacitor Terminals:PC PinRoHS Compliant: Yes

Supplier's Site
Film Capacitors - WMC2S1K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
WMC2S1K-F
Film Capacitors WMC2S1K-F
CAP FILM 10000PF 250VDC AXIAL

CAP FILM 10000PF 250VDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 66K4965 96W2551 WMC2S1K-F
Product Name Capacitor Polyester Film 0.01Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier Film Capacitor, 0.01Uf, 250V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor; PC PinRoHS Compliant: Yes
Technology Film Capacitors Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Film / Foil PET Film / Foil PET Polyester; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Film Capacitors - 2002-104MPW630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH150K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details