Cornell Dubilier Film Paper Film Capacitors WMC08D15K-F

Description
For New Design: Yes Capacitance: 1.5 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm Length: 10.3mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 1.5 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm Length: 10.3mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMC08D15K-F is an axial-leaded polyester film/foil capacitor designed for automatic insertion on printed circuit boards. It has a capacitance of 0.0015 µF, a rated voltage of 80 Vdc, and dimensions of 4.7 mm diameter and 10.3 mm length. The capacitor operates from -55 °C to 125 °C, with derated voltage above 85 °C. It features a standard capacitance tolerance of ±10%, a dissipation factor of 0.75% max at 1 kHz, and a dV/dt rating of 5000 V/µs. The leads are tinned copper-clad steel, and the device has a non-inductive film/foil construction.

Datasheet Summary
Powered by GS/AI

The WMC08D15K-F is an axial-leaded polyester film/foil capacitor designed for automatic insertion on printed circuit boards. It has a capacitance of 0.0015 µF, a rated voltage of 80 Vdc, and dimensions of 4.7 mm diameter and 10.3 mm length. The capacitor operates from -55 °C to 125 °C, with derated voltage above 85 °C. It features a standard capacitance tolerance of ±10%, a dissipation factor of 0.75% max at 1 kHz, and a dV/dt rating of 5000 V/µs. The leads are tinned copper-clad steel, and the device has a non-inductive film/foil construction.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMC08D15K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMC08D15K-F
Film Paper Film Capacitors WMC08D15K-F
For New Design: Yes Capacitance: 1.5 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm Length: 10.3mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 1.5 nF
  • Voltage DC: 80V
  • Voltage AC: 50V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 5000
  • RMS Current: —
  • ESR: —
  • Diameter: 4.7mm
  • Length: 10.3mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number WMC08D15K-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors - Film Capacitors - 106PHC400KS - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details
Film Paper Film Capacitors - 104PPA102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers