Cornell Dubilier Film Paper Film Capacitors WMC08D27K-F

Description
For New Design: Yes Capacitance: 2.7 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm Length: 10.3mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 2.7 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm Length: 10.3mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMC08D27K-F is an axial-leaded polyester film/foil capacitor for automatic insertion on printed circuit boards, with a capacitance of 0.0027 µF and a rated voltage of 80 Vdc. It has a diameter of 4.7 mm and a length of 10.3 mm, with tinned copper-clad steel leads of 0.5 mm diameter. The capacitor operates from -55 ºC to 125 ºC, with full voltage rating up to 85 ºC and linear derating to 50% at 125 ºC. It has a standard capacitance tolerance of ±10%, a dissipation factor of 0.75% max at 25 ºC and 1 kHz, and a dV/dt rating of 5000 V/µs. The insulation resistance is 30,000 MΩ × µF, with a minimum of 100,000 MΩ. The device is non-inductive and suitable for high pulse applications.

Datasheet Summary
Powered by GS/AI

The WMC08D27K-F is an axial-leaded polyester film/foil capacitor for automatic insertion on printed circuit boards, with a capacitance of 0.0027 µF and a rated voltage of 80 Vdc. It has a diameter of 4.7 mm and a length of 10.3 mm, with tinned copper-clad steel leads of 0.5 mm diameter. The capacitor operates from -55 ºC to 125 ºC, with full voltage rating up to 85 ºC and linear derating to 50% at 125 ºC. It has a standard capacitance tolerance of ±10%, a dissipation factor of 0.75% max at 25 ºC and 1 kHz, and a dV/dt rating of 5000 V/µs. The insulation resistance is 30,000 MΩ × µF, with a minimum of 100,000 MΩ. The device is non-inductive and suitable for high pulse applications.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMC08D27K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMC08D27K-F
Film Paper Film Capacitors WMC08D27K-F
For New Design: Yes Capacitance: 2.7 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm Length: 10.3mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 2.7 nF
  • Voltage DC: 80V
  • Voltage AC: 50V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 5000
  • RMS Current: —
  • ESR: —
  • Diameter: 4.7mm
  • Length: 10.3mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Capacitors - Film Capacitors - WMC08D27K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMC08D27K-F
Capacitors - Film Capacitors WMC08D27K-F
CAP FILM 2700PF 10% 80VDC AXIAL

CAP FILM 2700PF 10% 80VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number WMC08D27K-F WMC08D27K-F
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester; Polyester
Capacitance Range 0.0027 microF 0.0027 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 105PHC700K - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 2002-103MPR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers
Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details