The UNL15W13K-F is a board-mount, high-capacitance DC link and filter capacitor designed for high ripple current applications, constructed with low-loss polypropylene film and dry resin. It has a capacitance of 13.0 µF, a rated DC voltage of 1500 V, and is available with long pins. The capacitor measures 50 mm in diameter and 63 mm in height, with a maximum RMS ripple current of 24.6 A at 25 °C and 19.7 A at 50 °C at 100 kHz. It operates from -55 °C to 105 °C, with derating applied above 85 °C. The case is made of UL94V-0 plastic, and it meets IEC 61071 standards. Life expectancy is 60,000 hours at 70 °C under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
DC Link and Filter Capacitors 13µF 1500V
13µF Film Capacitor 1500V (1.5kV) Polypropylene (PP), Metallized Radial
CAP FILM 13UF 10% 1.5KVDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | UNL15W13K-F | 2002-UNL15W13K-F | UNL15W13K-F-ND | UNL15W13K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 13 microF | 13 microF | 13 microF | 13 microF |