Cornell Dubilier Film Capacitor, 1Uf, 600V, 10%, Can; Dielectric Type Cornell Dubilier T6W1NR-F

Description
FILM CAPACITOR, 1UF, 600V, 10%, CAN; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Panel Mount; Voltage(AC):- RoHS Compliant: Yes
Description
FILM CAPACITOR, 1UF, 600V, 10%, CAN; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Panel Mount; Voltage(AC):- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 1Uf, 600V, 10%, Can; Dielectric Type Cornell Dubilier - 75M8280 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 1Uf, 600V, 10%, Can; Dielectric Type Cornell Dubilier
75M8280
Film Capacitor, 1Uf, 600V, 10%, Can; Dielectric Type Cornell Dubilier 75M8280
FILM CAPACITOR, 1UF, 600V, 10%, CAN; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Panel Mount; Voltage(AC):- RoHS Compliant: Yes

FILM CAPACITOR, 1UF, 600V, 10%, CAN; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:High Voltage; Capacitor Mounting:Panel Mount; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 75M8280
Product Name Film Capacitor, 1Uf, 600V, 10%, Can; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - C11CF6R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitors - 2002-101C292T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1726015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details