Cornell Dubilier Film Capacitors WMC08D68K-F

Description
CAP FILM 6800PF 10% 80VDC AXIAL
Datasheet
Description
CAP FILM 6800PF 10% 80VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - WMC08D68K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
WMC08D68K-F
Film Capacitors WMC08D68K-F
CAP FILM 6800PF 10% 80VDC AXIAL

CAP FILM 6800PF 10% 80VDC AXIAL

Supplier's Site Datasheet
Capacitor Polyester Film, 6800Pf, 80V, 10%, Axial; Dielectric Type Cornell Dubilier - 66K4948 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 6800Pf, 80V, 10%, Axial; Dielectric Type Cornell Dubilier
66K4948
Capacitor Polyester Film, 6800Pf, 80V, 10%, Axial; Dielectric Type Cornell Dubilier 66K4948
CAPACITOR POLYESTER FILM, 6800PF, 80V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:6800pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):80V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 6800PF, 80V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:6800pF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):80V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WMC08D68K-F 66K4948
Product Name Film Capacitors Capacitor Polyester Film, 6800Pf, 80V, 10%, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester Film / Foil PET
Capacitance Range 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1943375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers