Cornell DubilierFilm Paper Film CapacitorsSFT44T45-7.5K291E-F
Description
For New Design: Yes
Capacitance: 45 µF
Capacitance, Secondary: 7.5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.62 in.
Height: 2.91 in.
Length: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 45 µF
Capacitance, Secondary: 7.5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.62 in.
Height: 2.91 in.
Length: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SFT44T45-7.5K291E-F is a dual-rated, oil-filled motor run capacitor made with metallized polypropylene film, designed for air conditioning and compressor applications. It has a capacitance of 45 µF and 7.5 µF, rated for 440 Vac, and operates within a temperature range of -40 °C to 70 °C. The part has a 2.5-inch round case with a height of 2.91 inches, three terminals for common and dual capacitor connections, and meets EIA Standard EIA-456-A. It is cULus recognized under E71645 and has a service life objective of 60,000 hours at rated conditions. The housing is aluminum with a steel cover, and it supports self-healing and fault current protection up to 10,000 A. Capacitance tolerance is ±10%.
Datasheet Summary Powered by GS/AI
The SFT44T45-7.5K291E-F is a dual-rated, oil-filled motor run capacitor made with metallized polypropylene film, designed for air conditioning and compressor applications. It has a capacitance of 45 µF and 7.5 µF, rated for 440 Vac, and operates within a temperature range of -40 °C to 70 °C. The part has a 2.5-inch round case with a height of 2.91 inches, three terminals for common and dual capacitor connections, and meets EIA Standard EIA-456-A. It is cULus recognized under E71645 and has a service life objective of 60,000 hours at rated conditions. The housing is aluminum with a steel cover, and it supports self-healing and fault current protection up to 10,000 A. Capacitance tolerance is ±10%.
For New Design: Yes
Capacitance: 45 µF
Capacitance, Secondary: 7.5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.62 in.
Height: 2.91 in.
Length: —
Width: —