Cornell Dubilier Film Paper Film Capacitors T30W1NR-F

Description
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
Request a Quote
Description
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T30W1NR-F is a high voltage paper-film/foil capacitor designed for filtering, bypass, and blocking in radar amplifiers and power supplies, housed in a hermetically sealed oval metal case with 10-32 screw terminals and thermoset plastic bushings. It has a capacitance of 1.0 µF, a rated voltage of 3000 Vdc, and operates from -55 ºC to 105 ºC with linear derating from full voltage at 85 ºC to 50% at 105 ºC. It uses Case C dimensions of 1.91 x 2.91 inches with 0.50 inch height and 1.00 inch terminal spacing.

Datasheet Summary
Powered by GS/AI

The T30W1NR-F is a high voltage paper-film/foil capacitor designed for filtering, bypass, and blocking in radar amplifiers and power supplies, housed in a hermetically sealed oval metal case with 10-32 screw terminals and thermoset plastic bushings. It has a capacitance of 1.0 µF, a rated voltage of 3000 Vdc, and operates from -55 ºC to 105 ºC with linear derating from full voltage at 85 ºC to 50% at 105 ºC. It uses Case C dimensions of 1.91 x 2.91 inches with 0.50 inch height and 1.00 inch terminal spacing.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - T30W1NR-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
T30W1NR-F
Film Paper Film Capacitors T30W1NR-F
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.

As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.

Supplier's Site Datasheet
Film Capacitors - T30W1NR-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
T30W1NR-F-ND
Film Capacitors T30W1NR-F-ND
1µF Film Capacitor 3000V (3kV) Paper, Metallized Radial, Can

1µF Film Capacitor 3000V (3kV) Paper, Metallized Radial, Can

Buy Now Datasheet
Film Capacitors - 2002-T30W1NR-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-T30W1NR-F
Film Capacitors 2002-T30W1NR-F
High Voltage Paper-Film/Foil Capacitors 1µF 3000V

High Voltage Paper-Film/Foil Capacitors 1µF 3000V

Supplier's Site Datasheet
Capacitors - Film Capacitors - T30W1NR-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
T30W1NR-F
Capacitors - Film Capacitors T30W1NR-F
CAP FILM 1UF 10% 3KVDC RADIAL

CAP FILM 1UF 10% 3KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number T30W1NR-F T30W1NR-F-ND 2002-T30W1NR-F T30W1NR-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Paper, Metallized Paper, Metallized
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105MWR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Film Paper Film Capacitors - 106K100CS4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Paper Film Capacitors - T20W1NR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers