Cornell DubilierFilm Paper Film CapacitorsWMF05P27K-F
Description
For New Design: Yes
Capacitance: 270 nF
Voltage DC: 50V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 125°C
dV/dt: 1500
RMS Current: —
ESR: —
Diameter: 10.7mm
Length: 20.6mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 270 nF
Voltage DC: 50V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 125°C
dV/dt: 1500
RMS Current: —
ESR: —
Diameter: 10.7mm
Length: 20.6mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The WMF05P27K-F is an axial-leaded polyester film/foil capacitor rated for 50 Vdc, with a capacitance of 0.27 µF and a tolerance of ±10%. It has a maximum diameter of 10.7 mm and a length of 20.6 mm, with terminal diameter of 0.6 mm. The capacitor supports a dV/dt of 1500 V/µs, operates from -55 °C to 125 °C, and is derated linearly to 50% of rated voltage at 125 °C. The case is enclosed in UL510 polyester tape with UL94V-0 epoxy fill, and terminals are tin-plated copper-clad steel. It is designed for applications requiring high peak current and low inductance.
Datasheet Summary Powered by GS/AI
The WMF05P27K-F is an axial-leaded polyester film/foil capacitor rated for 50 Vdc, with a capacitance of 0.27 µF and a tolerance of ±10%. It has a maximum diameter of 10.7 mm and a length of 20.6 mm, with terminal diameter of 0.6 mm. The capacitor supports a dV/dt of 1500 V/µs, operates from -55 °C to 125 °C, and is derated linearly to 50% of rated voltage at 125 °C. The case is enclosed in UL510 polyester tape with UL94V-0 epoxy fill, and terminals are tin-plated copper-clad steel. It is designed for applications requiring high peak current and low inductance.