Type SNU snubber capacitors are oil-filled, metallic-case devices designed to reduce voltage transients across semiconductor devices such as SCRs. The SNU102K205R-F is a 2.0 µF unit with a 1000 Vpk rating, housed in an aluminum case measuring 3.13 inches in height, rated for 11 Arms at 55 °C. It features film/paper/extended foil construction, a capacitance tolerance of ±10%, a maximum dissipation factor of 0.3%, and a maximum self-inductance of 0.10 µH. The operating temperature range is -50 °C to 70 °C. Internally protected but not UL recognized.
Power Film Dc Applications / Scr Commutation Capacitors
Snubber Capacitors, Oil-Filled, Metallic Case for Snubber Applications 2µF 1000V
2µF Film Capacitor 1000Vpk (1KVPK) Paper, Metallized Radial, Can
Win Source Part Number: 1302434-SNU102K205R-
Category: Capacitors>Film Capacitors
Series: SNU
Termination: Solder Lug
Voltage Rating - AC: 1000Vpk (1KVPK)
Applications: High Pulse, DV/DT; Snubber
Height - Seated (Max): 3.130" (79.50mm)
Standard Package: 10
Capacitance: 2 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Paper, Metallized
Mounting Type: Chassis Mount
Package / Case: Radial, Can
Temperature Range - Operating: -50°C ~ 70°C
Dimension: 2.100" L x 1.810" W (53.34mm x 45.97mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0040
Mfr: Cornell Dubilier Electronics (CDE)
CAP FILM 2UF 10% 1KVPK RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SNU102K205R-F | 2002-SNU102K205R-F | SNU102K205R-F-ND | 1302434-SNU102K205R-F | SNU102K205R-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -50 to 70 C (-58 to 158 F) | -50 to 70 C (-58 to 158 F) | -50 to 70 C (-58 to 158 F) | -50 to 70 C (-58 to 158 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | ||
| Capacitance Range | 2 microF | 2 microF | 2 microF | 2 microF | 2 microF |