Cornell DubilierFilm Paper Film CapacitorsSFT44T35-15K291E-F
Description
For New Design: Yes
Capacitance: 35 µF
Capacitance, Secondary: 15 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.62 in.
Height: 2.91 in.
Length: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 35 µF
Capacitance, Secondary: 15 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.62 in.
Height: 2.91 in.
Length: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SFT44T35-15K291E-F is a dual-rated, oil-filled motor run capacitor for air conditioning and compressor applications, with capacitance ratings of 35-15 µF and a rated voltage of 440 Vac. It features a 2.5" round aluminum case with a height of 2.91 inches, three terminals for common and dual capacitor connections, and meets EIA-456-A and cULus E71645 standards. Operable from -40°C to 70°C with ±10% capacitance tolerance, it offers self-healing metallized polypropylene construction, low dissipation factor (<0.1%), and a 60,000-hour service life at rated conditions.
Datasheet Summary Powered by GS/AI
The SFT44T35-15K291E-F is a dual-rated, oil-filled motor run capacitor for air conditioning and compressor applications, with capacitance ratings of 35-15 µF and a rated voltage of 440 Vac. It features a 2.5" round aluminum case with a height of 2.91 inches, three terminals for common and dual capacitor connections, and meets EIA-456-A and cULus E71645 standards. Operable from -40°C to 70°C with ±10% capacitance tolerance, it offers self-healing metallized polypropylene construction, low dissipation factor (<0.1%), and a 60,000-hour service life at rated conditions.
For New Design: Yes
Capacitance: 35 µF
Capacitance, Secondary: 15 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.62 in.
Height: 2.91 in.
Length: —
Width: —