Cornell DubilierFilm Paper Film CapacitorsSFS37T30-10K384E-F
Description
For New Design: Yes
Capacitance: 30 µF
Capacitance, Secondary: 10 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.12 in.
Height: 3.84 in.
Length: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 30 µF
Capacitance, Secondary: 10 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.12 in.
Height: 3.84 in.
Length: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SFS37T30-10K384E-F is a dual-rated motor run capacitor for air conditioning and compressor applications, featuring metallized polypropylene film with self-healing properties and three terminals for separate fan and motor run circuits. It is housed in a 2.12-inch round case with a height of 3.84 inches, rated for 370 Vac, and offers capacitance values of 30 µF and 10 µF with a tolerance of ±10%. The capacitor operates from -40 °C to 70 °C, meets EIA Standard EIA-456-A, and is cULus recognized under E71645 with a service life objective of 60,000 hours.
Datasheet Summary Powered by GS/AI
The SFS37T30-10K384E-F is a dual-rated motor run capacitor for air conditioning and compressor applications, featuring metallized polypropylene film with self-healing properties and three terminals for separate fan and motor run circuits. It is housed in a 2.12-inch round case with a height of 3.84 inches, rated for 370 Vac, and offers capacitance values of 30 µF and 10 µF with a tolerance of ±10%. The capacitor operates from -40 °C to 70 °C, meets EIA Standard EIA-456-A, and is cULus recognized under E71645 with a service life objective of 60,000 hours.
For New Design: Yes
Capacitance: 30 µF
Capacitance, Secondary: 10 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.12 in.
Height: 3.84 in.
Length: —
Width: —