Cornell Dubilier Capacitor Polyester Film Film 0.12Uf 10%, 50V; Dielectric Type Cornell Dubilier WMF05P12K

Description
CAPACITOR POLYESTER FILM FILM 0.12UF 10%, 50V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.12µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; Voltage(DC):50VRoHS Compliant: No
Datasheet
Description
CAPACITOR POLYESTER FILM FILM 0.12UF 10%, 50V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.12µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; Voltage(DC):50VRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film Film 0.12Uf 10%, 50V; Dielectric Type Cornell Dubilier - 15F2105 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 0.12Uf 10%, 50V; Dielectric Type Cornell Dubilier
15F2105
Capacitor Polyester Film Film 0.12Uf 10%, 50V; Dielectric Type Cornell Dubilier 15F2105
CAPACITOR POLYESTER FILM FILM 0.12UF 10%, 50V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.12µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; Voltage(DC):50VRoHS Compliant: No

CAPACITOR POLYESTER FILM FILM 0.12UF 10%, 50V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.12µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; Voltage(DC):50VRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F2105
Product Name Capacitor Polyester Film Film 0.12Uf 10%, 50V; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Film / Foil PET
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details