Cornell Dubilier Film Paper Film Capacitors WMC08S1K-F

Description
For New Design: Yes Capacitance: 10 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm Length: 10.3mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 10 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm Length: 10.3mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMC08S1K-F is an axial-leaded polyester film/foil capacitor rated for 80 Vdc, with a capacitance of 0.010 µF and ±10% tolerance. It has a diameter of 4.7 mm and a length of 10.3 mm, with tinned copper-clad steel leads of 0.5 mm diameter. The capacitor operates from -55 °C to 125 °C, with derated voltage above 85 °C. It supports a maximum dV/dt of 5000 V/µs at 80 Vdc, has a dissipation factor of 0.75% maximum at 25 °C and 1 kHz, and an insulation resistance of 100,000 MΩ minimum. The non-inductive film/foil construction is suitable for high pulse applications and automatic insertion on printed circuit boards.

Datasheet Summary
Powered by GS/AI

The WMC08S1K-F is an axial-leaded polyester film/foil capacitor rated for 80 Vdc, with a capacitance of 0.010 µF and ±10% tolerance. It has a diameter of 4.7 mm and a length of 10.3 mm, with tinned copper-clad steel leads of 0.5 mm diameter. The capacitor operates from -55 °C to 125 °C, with derated voltage above 85 °C. It supports a maximum dV/dt of 5000 V/µs at 80 Vdc, has a dissipation factor of 0.75% maximum at 25 °C and 1 kHz, and an insulation resistance of 100,000 MΩ minimum. The non-inductive film/foil construction is suitable for high pulse applications and automatic insertion on printed circuit boards.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMC08S1K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMC08S1K-F
Film Paper Film Capacitors WMC08S1K-F
For New Design: Yes Capacitance: 10 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm Length: 10.3mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 10 nF
  • Voltage DC: 80V
  • Voltage AC: 50V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 5000
  • RMS Current: —
  • ESR: —
  • Diameter: 4.7mm
  • Length: 10.3mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 2002-WMC08S1K-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-WMC08S1K-F
Film Capacitors 2002-WMC08S1K-F
Polyester Film/Foil Capacitors 120µF 80V

Polyester Film/Foil Capacitors 120µF 80V

Supplier's Site Datasheet
Film Capacitors - 338-3226-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-3226-ND
Film Capacitors 338-3226-ND
10000pF Film Capacitor 50V 80V Polyester Axial

10000pF Film Capacitor 50V 80V Polyester Axial

Buy Now Datasheet
Capacitors - Film Capacitors - WMC08S1K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMC08S1K-F
Capacitors - Film Capacitors WMC08S1K-F
CAP FILM 10000PF 10% 80VDC AXIAL

CAP FILM 10000PF 10% 80VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number WMC08S1K-F 2002-WMC08S1K-F 338-3226-ND WMC08S1K-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester
Capacitance Range 0.0100 microF 120 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101193U040BD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
Film Capacitors - 1572-1255-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Film Paper Film Capacitors - 104M06QC100 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Film Capacitors - 2002-105MMR100K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers