The SFP66T3K238B-F is a motor-run and power supply capacitor from the Type SF series, designed for AC-rated applications including refrigeration, air conditioning, and power supply noise suppression. It features a 2.38-inch tall round aluminum case with tin-plated steel terminals and a 4-way 1/4" quick connect lug. Rated for 660 Vac, it has a capacitance of 3.0 µF with a ±10% tolerance and operates within a temperature range of -40 °C to 70 °C. The capacitor meets EIA-456-A and is cULus recognized, with a service life objective of 60,000 hours at 94% survival rate. Its self-healing metallized polypropylene construction supports fault current protection up to 10,000 amps AFC.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | SFP66T3K238B-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Electrostatic Capacitors | Paper |