The UNL7W50K-F is a board-mount DC link and filter capacitor constructed with low-loss polypropylene film for high ripple current and capacitance. It has a rated voltage of 750 Vdc, capacitance of 50 µF, and tolerance of ±10%. The part measures 50 mm in diameter and 63 mm in height, with long pins. It operates from -55 °C to 105 °C, with derated voltage above 85 °C. The typical ESR is 30 mΩ and the ripple current is 29.4 Arms at 25 °C and 100 kHz. The case and resin are UL94V-0 rated plastic. It meets IEC 61071 standards and has a life expectancy of 60,000 hours at 70 °C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
50µF Film Capacitor 750V Polypropylene (PP), Metallized Radial, Can
DC Link and Filter Capacitors 50µF 750V
CAP FILM 50UF 10% 750VDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | UNL7W50K-F | UNL7W50K-F-ND | 2002-UNL7W50K-F | UNL7W50K-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 50 microF | 50 microF | 50 microF | 50 microF |