Cornell Dubilier Film Paper Film Capacitors WMC08P1K-F

Description
For New Design: Yes Capacitance: 100 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 8.7mm Length: 13.5mm Thickness: — Width: —
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 100 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 8.7mm Length: 13.5mm Thickness: — Width: —
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMC08P1K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMC08P1K-F
Film Paper Film Capacitors WMC08P1K-F
For New Design: Yes Capacitance: 100 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 8.7mm Length: 13.5mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 100 nF
  • Voltage DC: 80V
  • Voltage AC: 50V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 2100
  • RMS Current: —
  • ESR: —
  • Diameter: 8.7mm
  • Length: 13.5mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 338-4205-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-4205-ND
Film Capacitors 338-4205-ND
0.1µF Film Capacitor 50V 80V Polyester Axial

0.1µF Film Capacitor 50V 80V Polyester Axial

Buy Now Datasheet
Film Capacitors - 2002-WMC08P1K-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-WMC08P1K-F
Film Capacitors 2002-WMC08P1K-F
Polyester Film/Foil Capacitors 78µF 80V

Polyester Film/Foil Capacitors 78µF 80V

Supplier's Site Datasheet
Capacitors - Film Capacitors - WMC08P1K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMC08P1K-F
Capacitors - Film Capacitors WMC08P1K-F
CAP FILM 0.1UF 10% 80VDC AXIAL

CAP FILM 0.1UF 10% 80VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number WMC08P1K-F 338-4205-ND 2002-WMC08P1K-F WMC08P1K-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester
Capacitance Range 0.1000 microF 0.1000 microF 78 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 2002-104MMR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Film Paper Film Capacitors - 104PSB122K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers