Cornell DubilierFilm Paper Film CapacitorsWMC08D12K-F
Description
For New Design: Yes
Capacitance: 1.2 nF
Voltage DC: 80V
Voltage AC: 50V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 125°C
dV/dt: 5000
RMS Current: —
ESR: —
Diameter: 4.7mm
Length: 10.3mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1.2 nF
Voltage DC: 80V
Voltage AC: 50V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 125°C
dV/dt: 5000
RMS Current: —
ESR: —
Diameter: 4.7mm
Length: 10.3mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The WMC08D12K-F is an axial-leaded polyester film/foil capacitor designed for automatic insertion on printed circuit boards. It has a capacitance of 0.0012 µF, a rated voltage of 80 Vdc, and operates from -55 °C to 125 °C with derated voltage at higher temperatures. The part measures 4.7 mm in diameter and 10.3 mm in length, with tinned copper-clad steel leads of 0.5 mm diameter. It supports a maximum dV/dt of 2100 V/µs at 80 Vdc. The capacitor has a capacitance tolerance of ±10%, a dissipation factor of 0.75% maximum at 1 kHz and 25 °C, and an insulation resistance of 100,000 MΩ minimum. The design is non-inductive and suitable for high pulse applications.
Datasheet Summary Powered by GS/AI
The WMC08D12K-F is an axial-leaded polyester film/foil capacitor designed for automatic insertion on printed circuit boards. It has a capacitance of 0.0012 µF, a rated voltage of 80 Vdc, and operates from -55 °C to 125 °C with derated voltage at higher temperatures. The part measures 4.7 mm in diameter and 10.3 mm in length, with tinned copper-clad steel leads of 0.5 mm diameter. It supports a maximum dV/dt of 2100 V/µs at 80 Vdc. The capacitor has a capacitance tolerance of ±10%, a dissipation factor of 0.75% maximum at 1 kHz and 25 °C, and an insulation resistance of 100,000 MΩ minimum. The design is non-inductive and suitable for high pulse applications.