Cornell DubilierFilm Paper Film CapacitorsWMC08P18K-F
Description
For New Design: Yes
Capacitance: 180 nF
Voltage DC: 80V
Voltage AC: 50V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 125°C
dV/dt: 1500
RMS Current: —
ESR: —
Diameter: 8.7mm
Length: 16.7mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 180 nF
Voltage DC: 80V
Voltage AC: 50V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 125°C
dV/dt: 1500
RMS Current: —
ESR: —
Diameter: 8.7mm
Length: 16.7mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Type WMC08P18K-F is an axial-leaded polyester film/foil capacitor with a capacitance of 0.18 µF and a rated voltage of 80 Vdc. It has a body diameter of 8.7 mm and a length of 16.7 mm, with tinned copper-clad steel leads of 0.24 mm diameter. The capacitor operates from -55 °C to 125 °C, with full voltage rating up to 85 °C and linear derating to 50% at 125 °C. It has a capacitance tolerance of ±10%, a dissipation factor of 0.75% maximum at 25 °C and 1 kHz, and a dV/dt rating of 1500 V/µs. The construction is non-inductive, and it is suitable for high pulse applications.
Datasheet Summary Powered by GS/AI
Type WMC08P18K-F is an axial-leaded polyester film/foil capacitor with a capacitance of 0.18 µF and a rated voltage of 80 Vdc. It has a body diameter of 8.7 mm and a length of 16.7 mm, with tinned copper-clad steel leads of 0.24 mm diameter. The capacitor operates from -55 °C to 125 °C, with full voltage rating up to 85 °C and linear derating to 50% at 125 °C. It has a capacitance tolerance of ±10%, a dissipation factor of 0.75% maximum at 25 °C and 1 kHz, and a dV/dt rating of 1500 V/µs. The construction is non-inductive, and it is suitable for high pulse applications.