Cornell Dubilier Film Paper Film Capacitors SFT44T45-5K291E-F

Description
For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 2.91 in. Length: — Width: —
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 2.91 in. Length: — Width: —
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - SFT44T45-5K291E-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
SFT44T45-5K291E-F
Film Paper Film Capacitors SFT44T45-5K291E-F
For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 2.91 in. Length: — Width: —
  • For New Design: Yes
  • Capacitance: 45 µF
  • Capacitance, Secondary: 5 µF
  • Voltage AC: 440V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Diameter: 2.62 in.
  • Height: 2.91 in.
  • Length: —
  • Width: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number SFT44T45-5K291E-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CB4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Film Capacitors - 104MSR630KSA02-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101902U040AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details