Cornell Dubilier Film Paper Film Capacitors WMC08P22K-F

Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1500 RMS Current: — ESR: — Diameter: 8.7mm Length: 16.7mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1500 RMS Current: — ESR: — Diameter: 8.7mm Length: 16.7mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMC08P22K-F is an axial-leaded polyester film/foil capacitor designed for automatic insertion on printed circuit boards, with a capacitance of 0.22 µF and a rated voltage of 80 Vdc. It measures 8.7 mm in diameter and 16.7 mm in length, with tinned copper-clad steel leads of 0.5 mm diameter. The capacitor has a capacitance tolerance of ±10%, operates from -55 °C to 125 °C, and meets a dV/dt rating of 1500 V/µs at 80 Vdc. Its insulation resistance is 30,000 MΩ × µF with a minimum of 100,000 MΩ, and dissipation factor is 0.75% maximum at 25 °C and 1 kHz.

Datasheet Summary
Powered by GS/AI

The WMC08P22K-F is an axial-leaded polyester film/foil capacitor designed for automatic insertion on printed circuit boards, with a capacitance of 0.22 µF and a rated voltage of 80 Vdc. It measures 8.7 mm in diameter and 16.7 mm in length, with tinned copper-clad steel leads of 0.5 mm diameter. The capacitor has a capacitance tolerance of ±10%, operates from -55 °C to 125 °C, and meets a dV/dt rating of 1500 V/µs at 80 Vdc. Its insulation resistance is 30,000 MΩ × µF with a minimum of 100,000 MΩ, and dissipation factor is 0.75% maximum at 25 °C and 1 kHz.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMC08P22K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMC08P22K-F
Film Paper Film Capacitors WMC08P22K-F
For New Design: Yes Capacitance: 220 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1500 RMS Current: — ESR: — Diameter: 8.7mm Length: 16.7mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 220 nF
  • Voltage DC: 80V
  • Voltage AC: 50V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 1500
  • RMS Current: —
  • ESR: —
  • Diameter: 8.7mm
  • Length: 16.7mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - WMC08P22K-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
WMC08P22K-F-ND
Film Capacitors WMC08P22K-F-ND
0.22µF Film Capacitor 50V 80V Polyester Axial

0.22µF Film Capacitor 50V 80V Polyester Axial

Buy Now Datasheet
Film Capacitors 2002-WMC08P22K-F
Polyester Film/Foil Capacitors 50µF 80V

Polyester Film/Foil Capacitors 50µF 80V

Supplier's Site Datasheet
Capacitors - Film Capacitors - WMC08P22K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMC08P22K-F
Capacitors - Film Capacitors WMC08P22K-F
CAP FILM 0.22UF 10% 80VDC AXIAL

CAP FILM 0.22UF 10% 80VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number WMC08P22K-F WMC08P22K-F-ND 2002-WMC08P22K-F WMC08P22K-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester
Capacitance Range 0.2200 microF 0.2200 microF 50 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPR102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U100EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Paper Film Capacitors - 124MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C343U100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers