Type SNU202K105R-F is an oil-filled, metallic-case snubber capacitor with a rated voltage of 2000 Vpk, capacitance of 1.00 µF, and a maximum self-inductance of 0.10 µH. It features a film/paper/extended foil construction, operates from -50 °C to 70 °C, and has a dissipation factor of 0.3% maximum. The capacitor is housed in an aluminum case with a height of 4.50 inches and supports a maximum current rating of 12 Arms at 55 °C. It is designed to reduce voltage transients across semiconductor devices such as SCRs and is internally protected, though not UL recognized.
Power Film Dc Applications / Scr Commutation Capacitors
1µF Film Capacitor 2000Vpk (2KVPK) Paper, Metallized Radial, Can
Snubber Capacitors, Oil-Filled, Metallic Case for Snubber Applications 1µF 2000V
Win Source Part Number: 1302435-SNU202K105R-
Category: Capacitors>Film Capacitors
Series: SNU
Termination: Solder Lug
Voltage Rating - AC: 2000Vpk (2KVPK)
Applications: High Pulse, DV/DT; Snubber
Height - Seated (Max): 4.500" (114.30mm)
Standard Package: 10
Capacitance: 1 µF
Tolerance: ±10%
Lead Spacing: 0.810" (20.57mm)
Dielectric Material: Paper, Metallized
Mounting Type: Chassis Mount
Package / Case: Radial, Can
Temperature Range - Operating: -50°C ~ 70°C
Dimension: 2.100" L x 1.810" W (53.34mm x 45.97mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0040
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 2266-SNU202K105R-F
CAP FILM 1UF 10% 2KVPK RADIAL Product overview: SNU202K105R-F from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-SNU202K105R-F can be used for catalog matching and distributor lookup.
CAP FILM 1UF 10% 2KVPK RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SNU202K105R-F | SNU202K105R-F-ND | 2002-SNU202K105R-F | 1302435-SNU202K105R-F | 62-SNU202K105R-F | SNU202K105R-F |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | 1UF Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Operating Temperature | -50 to 70 C (-58 to 158 F) | -50 to 70 C (-58 to 158 F) | -50 to 70 C (-58 to 158 F) | -50 to 70 C (-58 to 158 F) | -50 to 70 C (-58 to 158 F) | |
| Electrostatic Capacitors | Paper | Paper, Metallized | Paper, Metallized | |||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |