Cornell Dubilier Film Paper Film Capacitors WMF05P18K-F

Description
For New Design: Yes Capacitance: 180 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1500 RMS Current: — ESR: — Diameter: 8.6mm Length: 20.6mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 180 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1500 RMS Current: — ESR: — Diameter: 8.6mm Length: 20.6mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMF05P18K-F is an axial-leaded polyester film capacitor with a capacitance of 0.18 µF, a rated voltage of 50 Vdc, and a capacitance tolerance of ±10%. It has a diameter of 8.6 mm, a length of 20.6 mm, and a lead diameter of 0.6 mm. The component supports a dV/dt rating of 1500 V/µs and operates over a temperature range of -55 °C to 125 °C, with full voltage rating up to 85 °C. The case is constructed with UL510 polyester tape wrap and sealed with UL94V-0 epoxy, and terminals are tin-plated copper-clad steel. The capacitor meets specified insulation resistance of 30,000 MΩ × µF and a dissipation factor of 0.75% maximum at 25 °C and 1 kHz.

Datasheet Summary
Powered by GS/AI

The WMF05P18K-F is an axial-leaded polyester film capacitor with a capacitance of 0.18 µF, a rated voltage of 50 Vdc, and a capacitance tolerance of ±10%. It has a diameter of 8.6 mm, a length of 20.6 mm, and a lead diameter of 0.6 mm. The component supports a dV/dt rating of 1500 V/µs and operates over a temperature range of -55 °C to 125 °C, with full voltage rating up to 85 °C. The case is constructed with UL510 polyester tape wrap and sealed with UL94V-0 epoxy, and terminals are tin-plated copper-clad steel. The capacitor meets specified insulation resistance of 30,000 MΩ × µF and a dissipation factor of 0.75% maximum at 25 °C and 1 kHz.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMF05P18K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMF05P18K-F
Film Paper Film Capacitors WMF05P18K-F
For New Design: Yes Capacitance: 180 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1500 RMS Current: — ESR: — Diameter: 8.6mm Length: 20.6mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 180 nF
  • Voltage DC: 50V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 1500
  • RMS Current: —
  • ESR: —
  • Diameter: 8.6mm
  • Length: 20.6mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Capacitors - Film Capacitors - WMF05P18K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMF05P18K-F
Capacitors - Film Capacitors WMF05P18K-F
CAP FILM 0.18UF 10% 50VDC AXIAL

CAP FILM 0.18UF 10% 50VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number WMF05P18K-F WMF05P18K-F
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester; Polyester
Capacitance Range 0.1800 microF 0.1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232U100AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Motor Start, Motor Run Capacitors (AC) - 106MABA04KJS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers